Samsung logo

Samsung SyncMaster P2470H computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148237
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster P2470H computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Samsung SyncMaster P2470H, 61 cm (24"), 1920 x 1080 pixels, LCD, 2 ms, Black

Long summary description Samsung SyncMaster P2470H computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Samsung SyncMaster P2470H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.