Samsung logo

Samsung S24D590PL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105442
Info modified on:
28 Mar 2025, 14:32:37
Short summary description Samsung S24D590PL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Samsung S24D590PL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24D590PL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Samsung S24D590PL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.