Samsung logo

Samsung SD332 Fast-Response computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36093
Info modified on:
14 Mar 2024, 19:41:48
Short summary description Samsung SD332 Fast-Response computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung SD332 Fast-Response, 61 cm (24"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description Samsung SD332 Fast-Response computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung SD332 Fast-Response. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.