Samsung logo

Samsung S24C650PL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99763
Info modified on:
30 Dec 2024, 17:23:51
Short summary description Samsung S24C650PL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Samsung S24C650PL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24C650PL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Samsung S24C650PL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.