Samsung logo

Samsung S24C570HL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Transparent

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84460
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S24C570HL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Transparent:

Samsung S24C570HL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Transparent

Long summary description Samsung S24C570HL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Transparent:

Samsung S24C570HL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Transparent

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.