Samsung logo

Samsung S24C450DW computer monitor 61 cm (24") 1920 x 1200 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82378
Info modified on:
30 Dec 2024, 17:23:51
Short summary description Samsung S24C450DW computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:

Samsung S24C450DW, 61 cm (24"), 1920 x 1200 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S24C450DW computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:

Samsung S24C450DW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.