Samsung logo

Samsung S24B350B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99849
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S24B350B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD:

Samsung S24B350B, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms

Long summary description Samsung S24B350B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD:

Samsung S24B350B. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.