Samsung S24B300EL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Samsung S24B300EL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black