Samsung S24AG300NU, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
Samsung S24AG300NU. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black