Samsung logo

Samsung PX2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81515
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PX2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Black:

Samsung PX2370, 58.4 cm (23"), 1920 x 1080 pixels, 2 ms, Black

Long summary description Samsung PX2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Black:

Samsung PX2370. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.