Samsung logo

Samsung F2380MX computer monitor 58.4 cm (23") 1920 x 1080 pixels White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99881
Info modified on:
31 May 2024, 09:34:54
Short summary description Samsung F2380MX computer monitor 58.4 cm (23") 1920 x 1080 pixels White:

Samsung F2380MX, 58.4 cm (23"), 1920 x 1080 pixels, 8 ms, White

Long summary description Samsung F2380MX computer monitor 58.4 cm (23") 1920 x 1080 pixels White:

Samsung F2380MX. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.