Samsung logo

Samsung SyncMaster XL2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72116
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster XL2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Black:

Samsung SyncMaster XL2370, 58.4 cm (23"), 1920 x 1080 pixels, 2 ms, Black

Long summary description Samsung SyncMaster XL2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Black:

Samsung SyncMaster XL2370. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.