Samsung logo

Samsung P SyncMaster P2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262731
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung P SyncMaster P2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Black:

Samsung P SyncMaster P2370, 58.4 cm (23"), 1920 x 1080 pixels, LCD, 2 ms, Black

Long summary description Samsung P SyncMaster P2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Black:

Samsung P SyncMaster P2370. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.