Samsung logo

Samsung P2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80369
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung P2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Grey:

Samsung P2370, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Grey

Long summary description Samsung P2370 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Grey:

Samsung P2370. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.