Samsung logo

Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
500411
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung SyncMaster 2333HD, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung SyncMaster 2333HD. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.