Samsung S23A700D, 58.4 cm (23"), 1920 x 1080 pixels, LED, 3D, 2 ms, Black
Samsung S23A700D. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. 3D, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black