Samsung logo

Samsung S23A550H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115273
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S23A550H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung S23A550H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description Samsung S23A550H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung S23A550H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.