Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 55.9 cm (22")
- - 1680 x 1050 pixels 16:9
- - 5 ms 300 cd/m² 1000:1
- - 58 W
Long product name Samsung T220HD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
:
T220HD, LCD, 22", wide, 1680x1050, 300 cd/m2, 1000:1, 170/160
The long product name of Samsung T220HD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
T220HD, LCD, 22", wide, 1680x1050, 300 cd/m2, 1000:1, 170/160
More>>>
Samsung T220HD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Samsung T220HD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
22” T Model LCD MFM
- invisible speaker system
- enhanced connectivity
- 2 HDMI
- embedded DTV tuner
Short summary description Samsung T220HD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Samsung T220HD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung T220HD, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black
Long summary description Samsung T220HD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Samsung T220HD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.
Samsung T220HD. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black