Samsung logo

Samsung SyncMaster 2243LNX computer monitor 54.9 cm (21.6") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242665
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 2243LNX computer monitor 54.9 cm (21.6") 1680 x 1050 pixels Black:

Samsung SyncMaster 2243LNX, 54.9 cm (21.6"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Samsung SyncMaster 2243LNX computer monitor 54.9 cm (21.6") 1680 x 1050 pixels Black:

Samsung SyncMaster 2243LNX. Display diagonal: 54.9 cm (21.6"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.