Samsung logo

Samsung SyncMaster 2243EW computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174549
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 2243EW computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver:

Samsung SyncMaster 2243EW, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Silver

Long summary description Samsung SyncMaster 2243EW computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver:

Samsung SyncMaster 2243EW. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.