location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S22F350FHU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S22F350FHU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS22F350FHU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8592978057718
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:09:53
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S22F350FHU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 200 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - G 20 kWh 20 W
Long product name Samsung S22F350FHU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black :
The long product name of Samsung S22F350FHU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22", 1920 x 1080, LED, TN, 16.7M, 5ms, 200cd/m2, D-Sub, HDMI
More>>>
Samsung S22F350FHU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
The official description of Samsung S22F350FHU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredibly slim profile and stylish, contemporary design
- Super slim panel: At an incredibly slim 10mm — as slender as a ballpoint pen — the one-piece panel is more than
- twice as thin as standard Samsung monitors
- Simple circular stand: A simple circular stand elegantly complements the super slim display
- Patterned rear panel: Horizontal patterning on the rear panel provides a stylish, contemporary finish

Flawlessly smooth gameplay with AMD FreeSync
- AMD FreeSync: By dynamically syncing screen refresh rate with image frame rate, AMD FreeSync minimises stutter
- and ensures flawlessly smooth gameplay
- Game Mode: Instantly optimising screen colorus and contrast for gaming, Game Mode ensures you get to see every
- game scene at its best
AMD FreeSync is available for only 24inch, 27inch

Optimised for viewing comfort
- Eye Saver Mode: By reducing blue light emissions — which stimulate the retina more than other colour wavelengths — Eye Saver Mode reduces eye fatigue and provides a more comfortable viewing experience
- Flicker Free: Samsung’s Flicker Free technology minimises distracting screen flicker to let you work and play for
- longer in greater comfort

Extra-wide viewing angle for the perfect view from anywhere
- Extra-wide 178-degree viewing angle: An expanded 178-degree vertical and horizontal viewing angle ensures a clear
- picture from wherever you are watching
- Whether sitting back to relax or gathered around with friends, the wider viewing angle means everyone enjoys the
- perfect view from any position

Samsung eco-saving technology reduces energy consumption and environmental impact
- On Auto setting, Samsung’s eco-saving technology fluidly adjusts display brightness based on the luminescence of
- screen blacks to reduce energy consumption by up to 10%*
- Screen brightness can also be set manually to 25% or 50% of maximum
* Based on internal testing

Short summary description Samsung S22F350FHU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Samsung S22F350FHU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S22F350FHU, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, 700:1, Black

Long summary description Samsung S22F350FHU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Samsung S22F350FHU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Samsung S22F350FHU. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Viewable size, vertical
26.8 cm
Viewable size diagonal
47.7 cm
Colour gamut
72%
Display brightness (min)
150 cd/m²
3D
No
Peak luminance ratio
98%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Height adjustment *
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-1 - 22°
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
20 kWh
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
508.6 mm
Depth (with stand)
206.5 mm
Height (with stand)
395.4 mm
Weight (with stand)
2.8 kg
Width (without stand)
508.6 mm
Depth (without stand)
80.1 mm
Height (without stand)
302 mm
Weight (without stand)
2.3 kg
Packaging data
Package width
568 mm
Package depth
363 mm
Package height
153 mm
Package weight
4 kg
User Guide on CD-ROM
Yes
Sustainability
European Product Registry for Energy Labelling (EPREL) code
362922
Other features
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Contrast ratio
700:1
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
Samsung Eye Saver Mode
Yes
Brand Image Product code Product Stock Price from
Samsung C22F390FHU LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Samsung C22F390FHU LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
LC22F390FHU C22F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CF390 LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung CF390 LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LC24F390FHNXZA CF390 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS22E390HS LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Blue Samsung LS22E390HS LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Blue
(show image)
LS22E390HS LS22E390HS 0.00
(excl. VAT)
0 (incl. VAT)