Samsung logo

Samsung S22E450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112390
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Samsung S22E450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black:

Samsung S22E450BW, 55.9 cm (22"), 1680 x 1050 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S22E450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black:

Samsung S22E450BW. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.