location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 200 Series S22E200B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
200 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S22E200B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS22E20KBS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086715522
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Samsung LS22E20KBS user manual (10.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung 200 Series S22E200B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1x VGA, 1xDVI
  • - Tilt stand
Long product name Samsung 200 Series S22E200B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung 200 Series S22E200B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" (54.61 cm) TN LED, 1920 x 1080, 250 cd/m², 1000:1, 5 ms, D-Sub, DVI, Energy Star 6.0
More>>>
Samsung 200 Series S22E200B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of Samsung 200 Series S22E200B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clear picture quality with fast response time
• Fast 5ms Response Time: See even fast on-screen motion clearly and smoothly with less motion blur, judder or ghosting.
• Full HD Resolution: Provides clean and crisp picture quality in 1920 x 1080 resolution so you can see all of your content clearly.

Short summary description Samsung 200 Series S22E200B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung 200 Series S22E200B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 200 Series S22E200B, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung 200 Series S22E200B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung 200 Series S22E200B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung 200 Series S22E200B. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Easy on the eyes for a more comfortable viewing experience
Easy on the eyes for a more comfortable viewing experience

• Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button.
• Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.

Save energy with energy-efficient features
Save energy with energy-efficient features

• SMART Eco Saving: The SE200 reduces power consumption by 10% without a noticeable loss in picture quality thanks to eco-saving technology that automatically adjusts the brightness of the screen’s black sections while simultaneously adjusting the RGB gain values.
• Off Timer Plus: The SE200 offers an Off Timer setting that automatically turns off your monitor after a pre-set time, and an Eco Timer setting that turns off your monitor after a pre-set period of inactivity, reducing energy consumption. * Off Timer Plus feature availability may vary by model.

Eco-friendly materials with Intertek Green Leaf certification
Eco-friendly materials with Intertek Green Leaf certification

• Recycled Plastics: All Samsung business monitors are made of 30% recycled plastics.
• PVC Free: Monitor mechanisms and circuits are constructed without PVC* making for an eco-friendly device, lessening environmental impact.
• Accessory Packaging: Samsung has reduced the LDPE** in accessory packaging from 100% to 80% by using bio-friendly Sugar cane (20%) as an alternative manufacturing material. Samsung packaging is now Vinçotte-certified. *Some cabling contains PVC. **LDPE (Low-Density Polyethylene) : A thermoplastic made from the monomer ethylene.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.24825 x 0.24825 mm
Viewable size, horizontal
47.7 cm
Viewable size, vertical
26.8 cm
Colour gamut
72%
Display brightness (min)
200 cd/m²
Performance
Game mode
Yes
Windows operating systems supported
Yes
Design
Product colour *
Black
Safety
CB(EU): IEC60950-1, EN60950-1, cULus(US,Canada): UL60950-1, KC(Korea): K60950-1, PSB(singapore), Soncap(Negeria), Kucas(Kwuit), SASO(Saudi Arabia): IEC60950-1, CCC(China): GB4943-2011
Certification
FCC(USA), IC(Canada): FCC Part15 Subpart B, CE(Europe): EN55022,EN55024, KCC(korean) KN22,KN24, C-tick (Australia): AS/NZS3548(CISPR22), CCC(China): GB9254-2008 GB17625.1-2012
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDCP
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-1 - 20°
On Screen Display (OSD)
Yes
LED indicators
Yes
Cable length
1.5 m
Power
Power consumption (standby) *
0.1 W
Power consumption (off)
0.005 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
504.3 mm
Depth (with stand)
170 mm
Height (with stand)
385.4 mm
Weight (with stand)
3.52 kg
Width (without stand)
504.3 mm
Depth (without stand)
77.5 mm
Height (without stand)
301.9 mm
Weight (without stand)
3.23 kg
Packaging data
Package width
593 mm
Package depth
371 mm
Package height
140 mm
Package weight
4.75 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Recycling data
Recyclable material
30%
Thin Client
Thin client installed
No
Other features
Display
LED
Power consumption (DPMS)
0.1 W
TV tuner integrated
No
Sleep timer
Yes
No flickering
Yes
Samsung Eye Saver Mode
Yes
Brand Image Product code Product Stock Price from
Samsung S22E450B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Samsung S22E450B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
LS22E45KBSV S22E450B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S22E450F LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Samsung S22E450F LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
LS22E45UFS S22E450F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
LS22E65UDS S22E650D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)