Samsung logo

Samsung SyncMaster 225BW, Silver/Black computer monitor 55.9 cm (22") 1680 x 1050 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199432
Info modified on:
14 Mar 2024, 15:16:09
Short summary description Samsung SyncMaster 225BW, Silver/Black computer monitor 55.9 cm (22") 1680 x 1050 pixels:

Samsung SyncMaster 225BW, Silver/Black, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description Samsung SyncMaster 225BW, Silver/Black computer monitor 55.9 cm (22") 1680 x 1050 pixels:

Samsung SyncMaster 225BW, Silver/Black. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.