Samsung logo

Samsung S22D390H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136675
Info modified on:
28 Mar 2025, 10:11:58
Short summary description Samsung S22D390H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung S22D390H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S22D390H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung S22D390H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.