Samsung logo

Samsung S22D300NY LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207689
Info modified on:
27 May 2024, 12:09:31
Long product name Samsung S22D300NY LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

21.5", 1920x1080, 16:9, 600:1, 200cd/m2, 5ms, 2.85kg, black

Samsung S22D300NY LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Upgrade to the next level with Mega Dynamic Contrast.
Experience amazing new levels of colour, brilliance and picture quality through the very latest in Mega Dynamic Contrast Ratio. Samsung SD300 monitors deliver images so real-to-life that it will transform your whole viewing experience. Packed with breathtaking 5000000:1 contrast ratio, the SD300 monitor ensures that blacks are at their absolute darkest and (with pristine whites) colours are at their brightest. You will immediately notice the crystal clear picture and its unbelievable intensity. It is like an explosion of colours and leaves other screens seeming dull in comparison. So, take your viewing pleasure to the next level with Samsung Mega Dynamic Contrast Ratio – and enjoy your multimedia content with the professionalism it deserves.

Control brightness, conserve energy.
Eco saving makes saving energy easy. It adjusts the brightness of your Samsung monitor based on how much energy you want to save. And with the choice of three energy saving modes, you can really tailor your monitor use to meet your own personal needs. Samsung’s commitment to saving energy is designed to help both you and the environment, and with up to 50% saving on consumption, you can really make a positive impact on your eco footprint. Take the effort out of saving energy and take control with Eco saving.

See it your way with wider viewing angles.
How do you like to watch movies? Do you like lying down on the couch? Sitting in your favourite chair? Cooking or exercising? Whether you’re standing, sitting or lying down, Samsung Magic Angle makes sure that the movie always takes centre stage and that you’re always comfortable. This means, thanks to the 5-mode angle management, that whatever angle you watch your Samsung monitor, you will enjoy a full visual experience with amazing picture clarity. So, start seeing your favourite movies and other multimedia in total comfort and without limitations thanks to Magic Angle.

Short summary description Samsung S22D300NY LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung S22D300NY, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S22D300NY LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung S22D300NY. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.