Samsung logo

Samsung S22D300HY LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159072
Info modified on:
28 Mar 2025, 10:36:33
Short summary description Samsung S22D300HY LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung S22D300HY, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S22D300HY LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung S22D300HY. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.