Samsung logo

Samsung S22D300HY computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133997
Info modified on:
25 Nov 2022, 10:14:48
Short summary description Samsung S22D300HY computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

Samsung S22D300HY, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S22D300HY computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

Samsung S22D300HY. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.