Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23022393 data-sheets &
39593 brands
– register (free)
Computer Monitors
Samsung 225MD computer monitor 55.9 cm (22")
Samsung 225MD computer monitor 55.9 cm (22")
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung LS22CRDSB
XML doc
Icecat LIVE: JS for Samsung LS22CRDSB
Icecat Live DOC
JSON product data for Samsung LS22CRDSB
JSON DOC
CSV product data for Samsung LS22CRDSB
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
225MD
Product code:
LS22CRDSB
Category:
Computer Monitors
Icecat Product ID:
34411022
Data-sheet quality:
created by Samsung
Product views:
73033
Info modified on:
14 Mar 2024, 18:18:49
Samsung LS22CRDSB (Icecat)
Short summary description Samsung 225MD computer monitor 55.9 cm (22"):
Samsung 225MD, 55.9 cm (22")
Long summary description Samsung 225MD computer monitor 55.9 cm (22"):
Samsung 225MD. Display diagonal: 55.9 cm (22")
More >>>
Report mistake
Embed the product datasheet into your content
XML product data for Samsung LS22CRDSB
XML doc
Icecat LIVE: JS for Samsung LS22CRDSB
Icecat Live DOC
JSON product data for Samsung LS22CRDSB
JSON DOC
CSV product data for Samsung LS22CRDSB
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE