Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23094968 data-sheets &
28314 brands
– register (free)
Computer Monitors
Samsung SyncMaster 225MW computer monitor 55.9 cm (22") 1680 x 1050 pixels HD Black
Samsung SyncMaster 225MW computer monitor 55.9 cm (22") 1680 x 1050 pixels HD Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung LS22CRASB
XML doc
Icecat LIVE: JS for Samsung LS22CRASB
Icecat Live DOC
JSON product data for Samsung LS22CRASB
JSON DOC
CSV product data for Samsung LS22CRASB
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SyncMaster 225MW
Product code:
LS22CRASB
Category:
Computer Monitors
Icecat Product ID:
852058
Data-sheet quality:
created/standardized by Icecat
Product views:
321752
Info modified on:
14 Mar 2024, 15:16:09
Samsung LS22CRASB (Icecat)
Embed the product datasheet into your content
XML product data for Samsung LS22CRASB
XML doc
Icecat LIVE: JS for Samsung LS22CRASB
Icecat Live DOC
JSON product data for Samsung LS22CRASB
JSON DOC
CSV product data for Samsung LS22CRASB
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE