Samsung logo

Samsung SyncMaster B2240 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143628
Info modified on:
22 Aug 2022, 16:26:55
Short summary description Samsung SyncMaster B2240 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

Samsung SyncMaster B2240, 54.6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung SyncMaster B2240 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

Samsung SyncMaster B2240. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.