Samsung logo

Samsung S22C450MW LED display 55.9 cm (22") 1680 x 1050 pixels HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86401
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S22C450MW LED display 55.9 cm (22") 1680 x 1050 pixels HD Black:

Samsung S22C450MW, 55.9 cm (22"), 1680 x 1050 pixels, HD, LED, 5 ms, Black

Long summary description Samsung S22C450MW LED display 55.9 cm (22") 1680 x 1050 pixels HD Black:

Samsung S22C450MW. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.