Samsung logo

Samsung FHD Business Monitor 22" (SC450-serie) S22C450M

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102412
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Samsung FHD Business Monitor 22" (SC450-serie) S22C450M:

Samsung FHD Business Monitor 22" (SC450-serie) S22C450M, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung FHD Business Monitor 22" (SC450-serie) S22C450M:

Samsung FHD Business Monitor 22" (SC450-serie) S22C450M. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.