Samsung logo

Samsung S22C300H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85850
Info modified on:
27 Mar 2025, 20:25:30
Short summary description Samsung S22C300H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Red:

Samsung S22C300H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Red

Long summary description Samsung S22C300H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Red:

Samsung S22C300H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.