Samsung logo

Samsung S22B370B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129003
Info modified on:
22 Aug 2022, 16:26:14
Short summary description Samsung S22B370B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Red:

Samsung S22B370B, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Red

Long summary description Samsung S22B370B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Red:

Samsung S22B370B. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.