Samsung logo

Samsung S22B350H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202785
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S22B350H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED:

Samsung S22B350H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, LED, 2 ms

Long summary description Samsung S22B350H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED:

Samsung S22B350H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.