Samsung logo

Samsung 214T computer monitor 54.1 cm (21.3") 1600 x 1200 pixels UXGA Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157936
Info modified on:
25 Nov 2022, 10:14:51
Short summary description Samsung 214T computer monitor 54.1 cm (21.3") 1600 x 1200 pixels UXGA Black:

Samsung 214T, 54.1 cm (21.3"), 1600 x 1200 pixels, UXGA, 8 ms, Black

Long summary description Samsung 214T computer monitor 54.1 cm (21.3") 1600 x 1200 pixels UXGA Black:

Samsung 214T. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, HD type: UXGA, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.