Samsung logo

Samsung SyncMaster T200 computer monitor 50.8 cm (20") 1680 x 1050 pixels Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
305759
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SyncMaster T200 computer monitor 50.8 cm (20") 1680 x 1050 pixels Red:

Samsung SyncMaster T200, 50.8 cm (20"), 1680 x 1050 pixels, LCD, 2 ms, Red

Long summary description Samsung SyncMaster T200 computer monitor 50.8 cm (20") 1680 x 1050 pixels Red:

Samsung SyncMaster T200. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Red

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.