Samsung logo

Samsung SyncMaster T200HD computer monitor 50.8 cm (20") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103393
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster T200HD computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

Samsung SyncMaster T200HD, 50.8 cm (20"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Samsung SyncMaster T200HD computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

Samsung SyncMaster T200HD. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.