Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194830 data-sheets &
28648 brands
– register (free)
Computer Monitors
Samsung SyncMaster 2032MW computer monitor 50.8 cm (20") 1680 x 1050 pixels HD Black
Samsung SyncMaster 2032MW computer monitor 50.8 cm (20") 1680 x 1050 pixels HD Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung LS20PMASF
XML doc
Icecat LIVE: JS for Samsung LS20PMASF
Icecat Live DOC
JSON product data for Samsung LS20PMASF
JSON DOC
CSV product data for Samsung LS20PMASF
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SyncMaster 2032MW
Product code:
LS20PMASF
Category:
Computer Monitors
Icecat Product ID:
917446
Data-sheet quality:
created/standardized by Icecat
Product views:
349080
Info modified on:
21 Oct 2022, 10:32:10
Samsung LS20PMASF (Icecat)
Embed the product datasheet into your content
XML product data for Samsung LS20PMASF
XML doc
Icecat LIVE: JS for Samsung LS20PMASF
Icecat Live DOC
JSON product data for Samsung LS20PMASF
JSON DOC
CSV product data for Samsung LS20PMASF
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE