Bullet Points Samsung SyncMaster 2043BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 50.8 cm (20")
- - 1680 x 1050 pixels
- - 5 ms 300 cd/m² 1000:1
- - 40 W
Long product name Samsung SyncMaster 2043BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black
:
The long product name of Samsung SyncMaster 2043BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
20" SyncMaster 2043BW, Black
More>>>
Samsung SyncMaster 2043BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:
The official description of Samsung SyncMaster 2043BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
20" widescreen display
The slim, sleek Samsung 2043BW offers a 20” widescreen so you accomplish the most in the least amount of time. Its height adjustable stand offers total convenience and the 8000:1 Dynamic Contrast Ratio will have you seeing stunning, vibrant images.
Short summary description Samsung SyncMaster 2043BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:
This short summary of the Samsung SyncMaster 2043BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SyncMaster 2043BW, 50.8 cm (20"), 1680 x 1050 pixels, 5 ms, Black
Long summary description Samsung SyncMaster 2043BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Samsung SyncMaster 2043BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.
Samsung SyncMaster 2043BW. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black