Samsung logo

Samsung SyncMaster 203B computer monitor 50.8 cm (20") 1400 x 1050 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208314
Info modified on:
14 Mar 2024, 15:16:09
Short summary description Samsung SyncMaster 203B computer monitor 50.8 cm (20") 1400 x 1050 pixels Silver:

Samsung SyncMaster 203B, 50.8 cm (20"), 1400 x 1050 pixels, 8 ms, Silver

Long summary description Samsung SyncMaster 203B computer monitor 50.8 cm (20") 1400 x 1050 pixels Silver:

Samsung SyncMaster 203B. Display diagonal: 50.8 cm (20"), Display resolution: 1400 x 1050 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.