Samsung logo

Samsung SyncMaster P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221750
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

Samsung SyncMaster P2070, 50.8 cm (20"), 1600 x 900 pixels, 2 ms, Black

Long summary description Samsung SyncMaster P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

Samsung SyncMaster P2070. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.