Samsung logo

Samsung S20D300H computer monitor 49.5 cm (19.5") 1600 x 900 pixels LED Black, Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125223
Info modified on:
24 Feb 2023, 14:09:04
Short summary description Samsung S20D300H computer monitor 49.5 cm (19.5") 1600 x 900 pixels LED Black, Red:

Samsung S20D300H, 49.5 cm (19.5"), 1600 x 900 pixels, LED, LED, 5 ms, Black, Red

Long summary description Samsung S20D300H computer monitor 49.5 cm (19.5") 1600 x 900 pixels LED Black, Red:

Samsung S20D300H. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.