Samsung logo

Samsung E2020X LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89596
Info modified on:
14 Mar 2024, 17:52:05
Short summary description Samsung E2020X LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black:

Samsung E2020X, 50.8 cm (20"), 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description Samsung E2020X LED display 50.8 cm (20") 1600 x 900 pixels HD+ Black:

Samsung E2020X. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD+. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.