Samsung logo

Samsung S20C300BL computer monitor 49.5 cm (19.5") 1600 x 900 pixels Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118723
Info modified on:
22 Aug 2022, 16:24:45
Short summary description Samsung S20C300BL computer monitor 49.5 cm (19.5") 1600 x 900 pixels Red:

Samsung S20C300BL, 49.5 cm (19.5"), 1600 x 900 pixels, LED, 5 ms, Red

Long summary description Samsung S20C300BL computer monitor 49.5 cm (19.5") 1600 x 900 pixels Red:

Samsung S20C300BL. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.