Samsung logo

Samsung SyncMaster 204B computer monitor 51 cm (20.1") 1600 x 1200 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232251
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 204B computer monitor 51 cm (20.1") 1600 x 1200 pixels Silver:

Samsung SyncMaster 204B, 51 cm (20.1"), 1600 x 1200 pixels, LCD, 5 ms, Silver

Long summary description Samsung SyncMaster 204B computer monitor 51 cm (20.1") 1600 x 1200 pixels Silver:

Samsung SyncMaster 204B. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.