Samsung logo

Samsung SyncMaster 970P computer monitor 48.3 cm (19") 1280 x 1024 pixels White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281191
Info modified on:
30 Dec 2024, 17:24:05
Short summary description Samsung SyncMaster 970P computer monitor 48.3 cm (19") 1280 x 1024 pixels White:

Samsung SyncMaster 970P, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 6 ms, White

Long summary description Samsung SyncMaster 970P computer monitor 48.3 cm (19") 1280 x 1024 pixels White:

Samsung SyncMaster 970P. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.