Samsung logo

Samsung SyncMaster 920XT computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86504
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 920XT computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung SyncMaster 920XT, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description Samsung SyncMaster 920XT computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung SyncMaster 920XT. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.