Samsung logo

Samsung B1930NW computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102876
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung B1930NW computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Samsung B1930NW, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description Samsung B1930NW computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Samsung B1930NW. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.